Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAV21WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-HE3-08 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1180834-BAV21WS-HE3-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BAV21WS-HE3-08GICT,B
Base Product Number: BAV21
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
DIODE GEN PURP 200V 250MA SOD323
DIODE GEN PURP 200V 250MA SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-BAV21WS-HE3-08 | 1180834-BAV21WS-HE3-08 | BAV21WS-HE3-08GITR-ND | BAV21WS-HE3-08 | BAV21WS-HE3-08 |
| Product Name | 0.2A 250V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | ||
| RoHS Compliant | RoHS | ||||
| IO | 0.2500 amps | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard |