Diode Array 1 Pair Series Connection Standard 85V 140mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 85V 140mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Standard 85V 140mA (DC) Surface Mount SC-70, SOT-323
DIODE ARRAY GP 85V 140MA SOT323 Product overview: BAV199WQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 140MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 140MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199WQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1022211-BAV199WQ-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 85V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 140mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAV99WT/R; BAV199W; DA228U;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
DIODE, SMALL SIGNAL, 85V, 0.14A, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):140mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward Surge Current RoHS Compliant: Yes
DIODE, SMALL SIGNAL, 85V, 0.14A, SOT-323; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:85V; Forward Current If(AV):140mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward Surge Current RoHS Compliant: Yes
DIODES ARRAY GP 100V SOT323
160mA Dual 1.25V@150mA 85V SOT-323-3 Diodes - General Purpose ROHS
DIODE ARRAY GP 85V 140MA SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | BAV199WQ-7DIDKR-ND | 286-BAV199WQ-7 | 1022211-BAV199WQ-7 | 07AH3597 | BAV199WQ-7 | BAV199WQ-7 | BAV199WQ-7 |
| Product Name | Diode Arrays | 85V 140MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV199WQ-7 | Diode, Small Signal, 85V, 0.14A, Sot-323; Diode Configuration Diodes Inc. | Diode Arrays | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active |