Diode Standard 200V 200mA Surface Mount SOD-123
Diode Standard 200V 200mA Surface Mount SOD-123
Diode Standard 200V 200mA Surface Mount SOD-123
DIODE GEN PURP 200V 200MA SOD123
DIODE GEN PURP 200V 200MA SOD123
200V 410mW Single 1V@100mA 50ns 200mA SOD-123 Switching Diode ROHS
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 3757-BAV21W_R1_00001TR-ND | BAV21W_R1_00001 | BAV21W_R1_00001 | BAV21W_R1_00001 |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123; SOD-123 | SOD-123 | ||
| VF | 1 volts | 1 volts | 1 volts | |
| IR | 1.00E-4 mA | |||
| VR | 200 volts | 200 volts |