Diode Standard 250V 200mA Through Hole DO-35
High Voltage General Purpose Diode
High Voltage General Purpose Diode
DIODE GEN PURP 250V 200MA DO35
DIODE GEN PURP 250V 200MA DO35
DIODE GEN PURP 250V 200MA DO35
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | BAV21FSTR-ND | BAV21TR | BAV21TR | BAV21TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | 175 C (347 F) | |||
| Life Cycle Stage | Obsolete | Removed | ||
| Package | Axial Lead | DO-35 | DO-35; DO-204AH, DO-35, Axial | |
| RoHS Compliant | RoHS |