Nexperia B.V. Dual high-voltage switching diodes BAV23,235

Description
Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote Datasheet
Description
Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual high-voltage switching diodes - BAV23,235 - Nexperia B.V.
Nijmegen, Netherlands
Dual high-voltage switching diodes
BAV23,235
Dual high-voltage switching diodes BAV23,235
Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching

Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Repetitive peak reverse voltage: VRRM ≤ 250 V
  • Low capacitance: Cd ≤ 2 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-1870-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1870-1-ND
Diode Arrays 1727-1870-1-ND
Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - 1727-1870-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1870-6-ND
Diode Arrays 1727-1870-6-ND
Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - 1727-1870-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1870-2-ND
Diode Arrays 1727-1870-2-ND
Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 200V 225mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Dual Diode and Rectifier - 286-BAV23,235 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Diode and Rectifier
286-BAV23,235
Dual Diode and Rectifier 286-BAV23,235
BAV23 series - Dual high-voltage switching diodes SOT-143 4-Pin Product overview: BAV23,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23,235 can be used for catalog matching and distributor lookup.

BAV23 series - Dual high-voltage switching diodes SOT-143 4-Pin Product overview: BAV23,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1367307-BAV23,235 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1367307-BAV23,235
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1367307-BAV23,235
Win Source Part Number: 1367307-BAV23,235 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: TO-253-4, TO-253AA Supplier Device Package: SOT-143B Base Product Number: BAV23 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 200 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 225mA (DC)

Win Source Part Number: 1367307-BAV23,235
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143B
Base Product Number: BAV23
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 225mA (DC)

Buy Now Datasheet
Diode Arrays - BAV23,235 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV23,235
Diode Arrays BAV23,235
DIODE ARRAY GP 200V 225MA SOT143

DIODE ARRAY GP 200V 225MA SOT143

Supplier's Site Datasheet
Diodes >> Switching Diode - BAV23,235 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV23,235
Diodes >> Switching Diode BAV23,235
250V 250mW 2 Independent 1.25V@200mA 50ns 225mA SOT-143-4 Switching Diode ROHS

250V 250mW 2 Independent 1.25V@200mA 50ns 225mA SOT-143-4 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23,235
Discrete Semiconductor Products - Diodes - Rectifiers BAV23,235
DIODE ARR GP 200V 225MA SOT143B

DIODE ARR GP 200V 225MA SOT143B

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers
Product Number BAV23,235 1727-1870-1-ND 286-BAV23,235 1367307-BAV23,235 BAV23,235 BAV23,235 BAV23,235
Product Name Dual high-voltage switching diodes Diode Arrays Dual Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Diode Arrays Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; High Voltage Switching
RoHS Compliant RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 225 mA
VR 200 volts 200 volts 200 volts 250 volts
Unlock Full Specs
to access all available technical data