Manufacturer: Diodes Incorporated
Win Source Part Number: 011039-BAV23C-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Family Name: BAV23C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV23C-G3-18; BAV23C-G3-08; BAV23CQ-7-F;
Introduction Date: September 30, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 200V 400MA SOT23 Product overview: BAV23C-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23C-7-F can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 400MA SOT23
SMALL SIGNAL DIODE, 250V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes
DIODE ARRAY GP 200V 400MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Diode Arrays |
| Product Number | 011039-BAV23C-7-F | BAV23C-FDIDKR-ND | 286-BAV23C-7-F | BAV23C-7-F | 12T1411 | BAV23C-7-F |
| Product Name | Diodes, Rectifiers - Arrays - BAV23C-7-F | Diode Arrays | 200V 400MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, 250V, Sot-23; Diode Configuration Diodes Inc. | Diode Arrays |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 200 volts | 200 volts | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA |