Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODE ARRAYS
NXP SEMICONDUCTORS
BAV199W,115 -- DIODES
NXP Semiconductors
Diodes
BAV199W,115
Description
DIODE ARRAY 75V 110MA SOT323
ODG (Origin Data Global)
Done
Datasheet
Description
DIODE ARRAY 75V 110MA SOT323
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
BAV199W,115
Diodes
BAV199W,115
DIODE ARRAY 75V 110MA SOT323
DIODE ARRAY 75V 110MA SOT323
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Diode Arrays
Product Number
BAV199W,115
Product Name
Diodes
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Schottky barrier double diode
BAT160S-QX
Specs
Package
SOT223; SOT223 SOT223
RoHS Compliant
RoHS
I
FSM
10 amps
View Details
2
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCC20C65
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
1.8 volts
View Details
RS Components, Ltd.
Zener Diodes
7513152P
Specs
Arrangement
Common Anode
Diode Type
Zener
Diode Applications
Voltage Regulation
View Details
Rochester Electronics
Diodes, Rectifiers - Arrays - SBRB1545CTG
SBRB1545CTG
Specs
Diode Type
Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package
D2PAK; D2PAK
View Details