DIODES Incorporated Diodes, Rectifiers - Arrays - BAV70Q-13-F BAV70Q-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231768-BAV70Q-13-F Family Name: BAV70 Alternative Parts (Cross-Reference): BAV70-7-F; BAV70-F; BAV70-13-F; BAV70Q-7-F; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231768-BAV70Q-13-F Family Name: BAV70 Alternative Parts (Cross-Reference): BAV70-7-F; BAV70-F; BAV70-13-F; BAV70Q-7-F; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV70Q-13-F - 231768-BAV70Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70Q-13-F
231768-BAV70Q-13-F
Diodes, Rectifiers - Arrays - BAV70Q-13-F 231768-BAV70Q-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 231768-BAV70Q-13-F Family Name: BAV70 Alternative Parts (Cross-Reference): BAV70-7-F; BAV70-F; BAV70-13-F; BAV70Q-7-F; Introduction Date: October 30, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 231768-BAV70Q-13-F
Family Name: BAV70
Alternative Parts (Cross-Reference): BAV70-7-F; BAV70-F; BAV70-13-F; BAV70Q-7-F;
Introduction Date: October 30, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Diode Arrays - 31-BAV70Q-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 150MA SOT23-3

DIODE ARRAY GP 75V 150MA SOT23-3

Buy Now Datasheet
Diode Arrays - 31-BAV70Q-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 150MA SOT23-3

DIODE ARRAY GP 75V 150MA SOT23-3

Buy Now Datasheet
Diode Arrays - 31-BAV70Q-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 75V 150MA SOT23-3

DIODE ARRAY GP 75V 150MA SOT23-3

Buy Now Datasheet
Singapore, Singapore
75V 150MA SOT23 Diode and Rectifier
286-BAV70Q-13-F
75V 150MA SOT23 Diode and Rectifier 286-BAV70Q-13-F
DIODE ARRAY GP 75V 150MA SOT23-3 Product overview: BAV70Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70Q-13-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 150MA SOT23-3 Product overview: BAV70Q-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV70Q-13-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV70Q-13-F
Diode Arrays BAV70Q-13-F
SWITCHING DIODE SOT23 T&R 10K

SWITCHING DIODE SOT23 T&R 10K

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70Q-13-F
Discrete Semiconductor Products - Diodes - Rectifiers BAV70Q-13-F
DIODE ARRAY GP 75V 150MA SOT23-3

DIODE ARRAY GP 75V 150MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Rectifiers
Product Number 231768-BAV70Q-13-F 31-BAV70Q-13-FCT-ND 286-BAV70Q-13-F BAV70Q-13-F BAV70Q-13-F
Product Name Diodes, Rectifiers - Arrays - BAV70Q-13-F Diode Arrays 75V 150MA SOT23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23
RoHS Compliant RoHS
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details