DIODE GEN PURP 200V 200MA SOD323 Product overview: BAV21WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 011035-BAV21WS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAV21WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): BAS321/DG/B2,115; BAS321T; BAS321Z; BAS321/A;
Introduction Date: August 24, 2000
ECCN: EAR99
Country of Origin: China, Japan, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Standard 200V 200mA Surface Mount SOD-323
Diode Standard 200V 200mA Surface Mount SOD-323
Diode Standard 200V 200mA Surface Mount SOD-323
DIODE GEN PURP 200V 200MA SOD323
DIODE GEN PURP 200V 200MA SOD323
200V 200mW Single 1.25V@200mA 50ns 200mA SOD-323 Switching Diode ROHS
SMALL SIGNAL DIODE, 250V, SOD-323; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | 280-BAV21WS-7-F | 011035-BAV21WS-7-F | BAV21WS-FDIDKR-ND | BAV21WS-7-F | BAV21WS-7-F | BAV21WS-7-F | 12T1410 |
| Product Name | 200V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - BAV21WS-7-F | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Switching Diode | Small Signal Diode, 250V, Sod-323; Diode Configuration Diodes Inc. |
| Package | Tape & Reel (TR) | SC-76; SOD-323; SC-76, SOD-323 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |