The Diode, Small Signal, 350V/0.225A, SOD123 from Diodes Inc. features a peak repetitive reverse voltage of 350V and a forward continuous current rating of 225mA. It has a low leakage current of less than or equal to 100nA and a fast switching speed with a reverse recovery time of up to 50ns. This diode is suitable for battery-powered portable applications and is fully RoHS compliant, being lead-free and halogen-free. It is qualified to AEC-Q101 standards, indicating high reliability. The device is packaged in a SOD123 case, which is made of molded plastic and has a UL flammability classification rating of 94V-0. The operating temperature range is from -65°C to +150°C, making it versatile for various applications.
Manufacturer: Diodes Incorporated
Win Source Part Number: 011040-BAV3004W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 225mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAV3004W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MMSD1000T1; SMMSD4148T1G; SMMSD103T1G;
Introduction Date: December 18, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 300V 225MA SOD123 Product overview: BAV3004W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV3004W-7-F can be used for catalog matching and distributor lookup.
300V 400mW Single 1.25V@200mA 50ns 225mA SOD-123 Switching Diode ROHS
DIODE, SMALL SIGNAL, 350V/0.225A, SOD123; Diode Configuration:Single
DIODE, SMALL SIGNAL, 350V/0.225A, SOD123; Diode Configuration:Single
DIODE GEN PURP 300V 225MA SOD123
DIODE GEN PURP 300V 225MA SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 011040-BAV3004W-7-F | 280-BAV3004W-7-F | BAV3004W-7-F | 07AH3601 | BAV3004W-7-F | BAV3004W-7-F |
| Product Name | Diodes, Rectifiers - Single - BAV3004W-7-F | 300V 225MA Diode and Rectifier | Diodes >> Switching Diode | Diode, Small Signal, 350V/0.225A, Sod123; Diode Configuration Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |
| VR | 300 volts | 300 volts | 350 volts | 300 volts | ||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||||
| trr | 50 ns | 50 ns | 50 ns |