DIODE GP 130V 215MA SOD123F Product overview: BAV116HWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 130V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV116HWF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 801298-BAV116HWF-7
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 215mA (DC)
Reverse Recovery Time (trr): 3μs
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SOD-123F
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 130V
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 5nA at 75V
Capacitance at Vr, F: 5pF at 0V, 1MHz
Diode Standard 130V 215mA (DC) Surface Mount SOD-123F
DIODE STD 85V 215MA SOD123F
DIODE STD 85V 215MA SOD123F
DIODE GP 130V 215MA SOD123F
DIODE GP 130V 215MA SOD123F
85V 375mW Single 1.25V@150mA 3us 215mA SOD-123F Switching Diode ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 280-BAV116HWF-7 | 801298-BAV116HWF-7 | 31-BAV116HWF-7TR-ND | BAV116HWF-7 | BAV116HWF-7 | BAV116HWF-7 |
| Product Name | 130V 215MA Diode and Rectifier | Diodes, Rectifiers - Single - BAV116HWF-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Switching Diode |
| Package | Tape & Reel (TR) | SOD-123 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |