DIODES Incorporated 300V 225MA Diode and Rectifier BAV3004WS-7

Description
DIODE GEN PURP 300V 225MA SOD323 Product overview: BAV3004WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV3004WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 300V 225MA SOD323 Product overview: BAV3004WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV3004WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 225MA Diode and Rectifier - 280-BAV3004WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 225MA Diode and Rectifier
280-BAV3004WS-7
300V 225MA Diode and Rectifier 280-BAV3004WS-7
DIODE GEN PURP 300V 225MA SOD323 Product overview: BAV3004WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV3004WS-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 225MA SOD323 Product overview: BAV3004WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 225MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 225MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV3004WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAV3004WS-7 - 011041-BAV3004WS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV3004WS-7
011041-BAV3004WS-7
Diodes, Rectifiers - Single - BAV3004WS-7 011041-BAV3004WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 011041-BAV3004WS-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 225mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: BAV3004WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NSVD350HT1G; RRE02VS4STR; RRE02VS4SGTR; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011041-BAV3004WS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 225mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAV3004WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSVD350HT1G; RRE02VS4STR; RRE02VS4SGTR;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BAV3004WS-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV3004WS-7
Single Diodes BAV3004WS-7
DIODE GEN PURP 300V 225MA SOD323

DIODE GEN PURP 300V 225MA SOD323

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - BAV3004WS-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
BAV3004WS-7
Diodes >> Diodes - General Purpose BAV3004WS-7
225mA 1.25V@200mA 350V SOD-323 Diodes - General Purpose ROHS

225mA 1.25V@200mA 350V SOD-323 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV3004WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV3004WS-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV3004WS-7
DIODE GEN PURP 300V 225MA SOD323

DIODE GEN PURP 300V 225MA SOD323

Supplier's Site
Diode, Small Signal, 350V/0.225A, Sod323; Diode Configuration Diodes Inc. - 07AH3604 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 350V/0.225A, Sod323; Diode Configuration Diodes Inc.
07AH3604
Diode, Small Signal, 350V/0.225A, Sod323; Diode Configuration Diodes Inc. 07AH3604
DIODE, SMALL SIGNAL, 350V/0.225A, SOD323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:350V; Forward Current If(AV):225mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 350V/0.225A, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:350V; Forward Current If(AV):225mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 350V/0.225A, Sod323; Diode Configuration Diodes Inc. - 07AH3603 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 350V/0.225A, Sod323; Diode Configuration Diodes Inc.
07AH3603
Diode, Small Signal, 350V/0.225A, Sod323; Diode Configuration Diodes Inc. 07AH3603
DIODE, SMALL SIGNAL, 350V/0.225A, SOD323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:350V; Forward Current If(AV):225mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 350V/0.225A, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:350V; Forward Current If(AV):225mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes General Purpose Diodes General Purpose Diodes Rectifiers Diodes
Product Number 280-BAV3004WS-7 011041-BAV3004WS-7 BAV3004WS-7 BAV3004WS-7 BAV3004WS-7 07AH3604
Product Name 300V 225MA Diode and Rectifier Diodes, Rectifiers - Single - BAV3004WS-7 Single Diodes Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 350V/0.225A, Sod323; Diode Configuration Diodes Inc.
Package Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data