DIODE ARRAY GP 325V 250MA SOT563 Product overview: BAW101V-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 325V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW101V-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 011062-BAW101V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 325V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 150nA @ 250V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management, Safety
DIODE ARRAY GP 325V 250MA SOT563
DIODE ARRAY GP 325V 250MA SOT563
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-BAW101V-7 | 011062-BAW101V-7 | BAW101V-7 | BAW101V-7 |
| Product Name | 325V 250MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAW101V-7 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT-563 | SOT-563, SOT-666 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |