Diode Schottky 30V 1A Surface Mount SOD-323
Diode Schottky 30V 1A Surface Mount SOD-323
Diode Schottky 30V 1A Surface Mount SOD-323
DIODE SCHOTTKY 30V 1A SOD323 Product overview: BAT760-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT760-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 011019-BAT760-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 0.5A 30V LF
DIODE SCHOTTKY 30V 1A SOD323
DIODE, SCHOTTKY RECTIFIER, 0.5A, 30V, SOD323; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | BAT760DIDKR-ND | 280-BAT760-7 | 011019-BAT760-7 | BAT760-7 | BAT760-7 | 51R6387 | BAT760-7 |
| Product Name | Single Diodes | Schottky 30V 1A Diode and Rectifier | Diodes, Rectifiers - Single - BAT760-7 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky Rectifier, 0.5A, 30V, Sod323; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |