DIODES Incorporated 100V 125MA Diode and Rectifier BAV70HDWQ-13

Description
DIODE ARRAY GP 100V 125MA SOT363 Product overview: BAV70HDWQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HDWQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 100V 125MA SOT363 Product overview: BAV70HDWQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HDWQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 125MA Diode and Rectifier
286-BAV70HDWQ-13
100V 125MA Diode and Rectifier 286-BAV70HDWQ-13
DIODE ARRAY GP 100V 125MA SOT363 Product overview: BAV70HDWQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HDWQ-13 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 125MA SOT363 Product overview: BAV70HDWQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HDWQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV70HDWQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAV70HDWQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAV70HDWQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Cathode Standard 100V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV70HDWQ-13 - 912880-BAV70HDWQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70HDWQ-13
912880-BAV70HDWQ-13
Diodes, Rectifiers - Arrays - BAV70HDWQ-13 912880-BAV70HDWQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 912880-BAV70HDWQ-13 Series: Automotive, AEC-Q101 Features: Diode Array 2 Pair Common Cathode Standard 100 V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363 Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: BAV70 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV70HDWQ-13DICT, BAV70HDWQ-13DITR, BAV70HDWQ-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 912880-BAV70HDWQ-13
Series: Automotive, AEC-Q101
Features: Diode Array 2 Pair Common Cathode Standard 100 V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV70
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV70HDWQ-13DICT, BAV70HDWQ-13DITR, BAV70HDWQ-13DIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70HDWQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70HDWQ-13
Discrete Semiconductor Products - Diodes - Rectifiers BAV70HDWQ-13
DIODE ARRAY GP 100V 125MA SOT363

DIODE ARRAY GP 100V 125MA SOT363

Supplier's Site
Diode Arrays - BAV70HDWQ-13 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV70HDWQ-13
Diode Arrays BAV70HDWQ-13
DIODE FS 100V 125MA SOT363

DIODE FS 100V 125MA SOT363

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 286-BAV70HDWQ-13 BAV70HDWQ-13DITR-ND 912880-BAV70HDWQ-13 BAV70HDWQ-13 BAV70HDWQ-13
Product Name 100V 125MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV70HDWQ-13 Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT363
RoHS Compliant RoHS
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data