NXP Semiconductors Discrete Semiconductor Products BB202

Description
Manufacturer: NXP Win Source Part Number: 231892-BB202 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB202 Alternative Parts (Cross-Reference): BB202,115; BB202,135; BB202T; BBY5302WH6327XT; Introduction Date: February 18, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 231892-BB202 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB202 Alternative Parts (Cross-Reference): BB202,115; BB202,135; BB202T; BBY5302WH6327XT; Introduction Date: February 18, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231892-BB202 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231892-BB202
Discrete Semiconductor Products 231892-BB202
Manufacturer: NXP Win Source Part Number: 231892-BB202 Category: Discrete Semiconductor Products Family: Variable Capacitance Diodes(Varicaps,Vara ctors) Family Name: BB202 Alternative Parts (Cross-Reference): BB202,115; BB202,135; BB202T; BBY5302WH6327XT; Introduction Date: February 18, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 231892-BB202
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Varactors)
Family Name: BB202
Alternative Parts (Cross-Reference): BB202,115; BB202,135; BB202T; BBY5302WH6327XT;
Introduction Date: February 18, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Diode and Rectifier - 282-BB202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-BB202
Diode and Rectifier 282-BB202
VARIABLE CAPACITANCE DIODE, SILI Product overview: BB202 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB202 can be used for catalog matching and distributor lookup.

VARIABLE CAPACITANCE DIODE, SILI Product overview: BB202 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB202 can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - BB202 - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
BB202
Variable Capacitance (Varicaps, Varactors) BB202
VARIABLE CAPACITANCE DIODE, SILI

VARIABLE CAPACITANCE DIODE, SILI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Varactor Diodes Rectifiers Diodes
Product Number 231892-BB202 282-BB202 BB202
Product Name Discrete Semiconductor Products Diode and Rectifier Variable Capacitance (Varicaps, Varactors)
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222900P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR3SM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Diodes, Rectifiers - Single - BAS16 E6393 - 079434-BAS16 E6393 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
2 suppliers