General Purpose High Voltage Diode
General Purpose High Voltage Diode
Diode Standard 200V 200mA Surface Mount SOD-80
Diode Standard 200V 200mA Surface Mount SOD-80
Diode Standard 200V 200mA Surface Mount SOD-80
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079512-BAV103
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: DO-213AC MINI-MELF SOD-80
Manufacturer Device Package: SOD-80
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: -65°C ~ 200°C
Capacitance @ Vr F: 5pF @ 0V 1MHz
Alternative Parts (Cross-Reference): BAV103-GS08; BAV100 L1G; BAV102;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode, Fairchild, BAV103
Diode, Fairchild, BAV103
Diode, Fairchild, BAV103
DIODE, SMALL SIGNAL, 250V, DO-213AC; Diode Configuration:Single
DIODE, SMALL SIGNAL, 250V, DO-213AC; Diode Configuration:Single
DIODE GEN PURP 200V 200MA SOD80
DIODE GEN PURP 200V 200MA SOD80
DIODE GEN PURP 200V 200MA SOD80
| Rochester Electronics | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | General Purpose Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | BAV103 | BAV103FSDKR-ND | 079512-BAV103 | 8031030 | 8031030P | 31Y0427 | 85AC1436 | 598-BAV103 | BAV103 | BAV103 |
| Product Name | Single Diodes | Discrete Semiconductor Products | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode, Small Signal, 250V, Do-213Ac; Diode Configuration Onsemi | Diode, Small Signal, 250V, Do-213Ac; Diode Configuration Onsemi | DIODE GEN PURP 200V 200MA SOD80 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | SOD-80; MiniMELF / SOD-80 | Sod-80 | SOD-80; SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||||||
| Diode Type | Standard | |||||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |