Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAV21WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21WS-E3-18 can be used for catalog matching and distributor lookup.
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
Diode Standard 200V 250mA (DC) Surface Mount SOD-323
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812933-BAV21WS-E3-18
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 250mA (DC)
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: SOD-323
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 100nA at 200V
Capacitance at Vr, F: 1.5pF at 0V, 1MHz
DIODE GEN PURP 200V 250MA SOD323
DIODE GEN PURP 200V 250MA SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-BAV21WS-E3-18 | BAV21WS-E3-18GITR-ND | 812933-BAV21WS-E3-18 | BAV21WS-E3-18 | BAV21WS-E3-18 |
| Product Name | 0.2A 250V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAV21WS-E3-18 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | |||
| RoHS Compliant | RoHS | ||||
| IO | 0.2500 amps | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard |