Win Source Part Number: 1367295-BAV23CQ-13-F
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: BAV23
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 400mA (DC)
DIODE ARRAY GP 200V 400MA SOT23 Product overview: BAV23CQ-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23CQ-13-F can be used for catalog matching and distributor lookup.
DIODE ARR GP 200V 400MA SOT23-3
DIODE ARR GP 200V 400MA SOT23-3
DIODE ARR GP 200V 400MA SOT23-3
DIODE ARRAY GP 200V 400MA SOT23
HIVOLT SWITCHING DIODE BVR > 100
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | 1367295-BAV23CQ-13-F | 286-BAV23CQ-13-F | 31-BAV23CQ-13-FTR-ND | BAV23CQ-13-F | BAV23CQ-13-F |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 200V 400MA SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.1000 mA | 1.00E-4 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |