DIODES Incorporated Single Diodes BAV21W-7-F

Description
Diode Standard 200V 200mA Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Standard 200V 200mA Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV21W-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV21W-FDITR-ND
Single Diodes BAV21W-FDITR-ND
Diode Standard 200V 200mA Surface Mount SOD-123

Diode Standard 200V 200mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAV21W-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV21W-FDICT-ND
Single Diodes BAV21W-FDICT-ND
Diode Standard 200V 200mA Surface Mount SOD-123

Diode Standard 200V 200mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAV21W-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV21W-FDIDKR-ND
Single Diodes BAV21W-FDIDKR-ND
Diode Standard 200V 200mA Surface Mount SOD-123

Diode Standard 200V 200mA Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
200V 400MA Diode and Rectifier
280-BAV21W-7-F
200V 400MA Diode and Rectifier 280-BAV21W-7-F
DIODE GEN PURP 200V 400MA SOD123 Product overview: BAV21W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-7-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 400MA SOD123 Product overview: BAV21W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAV21W-7-F - 011036-BAV21W-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV21W-7-F
011036-BAV21W-7-F
Diodes, Rectifiers - Single - BAV21W-7-F 011036-BAV21W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011036-BAV21W-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: BAV21W Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Alternative Parts (Cross-Reference): BAV21WQ-7-F; BAV21W-T1; BAV21W; BAV21W-GT1; Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 011036-BAV21W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAV21W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAV21WQ-7-F; BAV21W-T1; BAV21W; BAV21W-GT1;
Introduction Date: September 29, 2000
ECCN: EAR99
Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV21W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV21W-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAV21W-7-F
DIODE GEN PURP 200V 200MA SOD123

DIODE GEN PURP 200V 200MA SOD123

Supplier's Site
Diode, Switching, 200V, 0.25W, Sod123; Diode Configuration Diodes Inc. - 23T4530 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 200V, 0.25W, Sod123; Diode Configuration Diodes Inc.
23T4530
Diode, Switching, 200V, 0.25W, Sod123; Diode Configuration Diodes Inc. 23T4530
DIODE, SWITCHING, 200V, 0.25W, SOD123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes

DIODE, SWITCHING, 200V, 0.25W, SOD123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:2.5A RoHS Compliant: Yes

Supplier's Site
Single Diodes - BAV21W-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV21W-7-F
Single Diodes BAV21W-7-F
DIODE GEN PURP 200V 200MA SOD123

DIODE GEN PURP 200V 200MA SOD123

Supplier's Site Datasheet
Diodes >> Switching Diode - BAV21W-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV21W-7-F
Diodes >> Switching Diode BAV21W-7-F
200V 250mW Single 1.25V@200mA 50ns 200mA SOD-123 Switching Diode ROHS

200V 250mW Single 1.25V@200mA 50ns 200mA SOD-123 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Diodes
Product Number BAV21W-FDITR-ND 280-BAV21W-7-F 011036-BAV21W-7-F BAV21W-7-F 23T4530 BAV21W-7-F BAV21W-7-F
Product Name Single Diodes 200V 400MA Diode and Rectifier Diodes, Rectifiers - Single - BAV21W-7-F Discrete Semiconductor Products - Diodes - Rectifiers Diode, Switching, 200V, 0.25W, Sod123; Diode Configuration Diodes Inc. Single Diodes Diodes >> Switching Diode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers