70V 225mW Dual Common Cathode 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS
DIODE ARRAY GP 70V 250MA SOT23
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BAV70 | BAV70 |
| Product Name | Diodes >> Switching Diode | Diode Arrays |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 1.25 volts | 1 volts |
| VR | 70 volts | 70 volts |
| trr | 6 ns |