300mA 40V Schottky Diode, SOT-323, Surface Mount Product overview: BAT54WFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 300mA, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 300mA, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WFILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 011012-BAT54WFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 300mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 300mA (DC) Surface Mount SOT-323
DIODE SCHOTTKY 40V 300MA SOT323
SMALL SIGNAL SCHOTTKY DIODE, 40V, SOT323; Diode Configuration:Single
Schottky Diodes & Rectifiers 300mA 30 Volt
DIODE SCHOTTKY 40V 300MA SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-BAT54WFILM | 011012-BAT54WFILM | 497-2530-2-ND | BAT54WFILM | 23AH2897 | BAT54WFILM | BAT54WFILM |
| Product Name | Schottky SMD 300mA 40V Diode and Rectifier | Diodes, Rectifiers - Single - BAT54WFILM | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Schottky Diode, 40V, Sot323; Diode Configuration Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape and Reel | SOT323; SOT-323 | SOT323 | SOT-323 | SOT323; SC-70, SOT-323 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 0.3000 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |