DIODES Incorporated 350V 300MA Diode and Rectifier BAV5004WS-7

Description
DIODE GEN PURP 350V 300MA SOD323 Product overview: BAV5004WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV5004WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 350V 300MA SOD323 Product overview: BAV5004WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV5004WS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350V 300MA Diode and Rectifier - 280-BAV5004WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350V 300MA Diode and Rectifier
280-BAV5004WS-7
350V 300MA Diode and Rectifier 280-BAV5004WS-7
DIODE GEN PURP 350V 300MA SOD323 Product overview: BAV5004WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV5004WS-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 350V 300MA SOD323 Product overview: BAV5004WS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV5004WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BAV5004WS-7 - 1022227-BAV5004WS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV5004WS-7
1022227-BAV5004WS-7
Diodes, Rectifiers - Single - BAV5004WS-7 1022227-BAV5004WS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1022227-BAV5004WS-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 350V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 1.29V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 1μA @ 240V Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022227-BAV5004WS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 350V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1.29V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1μA @ 240V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV5004WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV5004WS-7
Discrete Semiconductor Products - Diodes - Rectifiers BAV5004WS-7
DIODE GEN PURP 350V 300MA SOD323

DIODE GEN PURP 350V 300MA SOD323

Supplier's Site
Single Diodes - BAV5004WS-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV5004WS-7
Single Diodes BAV5004WS-7
DIODE GEN PURP 350V 300MA SOD323

DIODE GEN PURP 350V 300MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 280-BAV5004WS-7 1022227-BAV5004WS-7 BAV5004WS-7 BAV5004WS-7
Product Name 350V 300MA Diode and Rectifier Diodes, Rectifiers - Single - BAV5004WS-7 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.29 volts 1.29 volts 1.29 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219425 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N3957 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details