DIODE GEN PURP 85V 100MA SOD523 Product overview: BAV116T-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV116T-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 863511-BAV116T-7
Features: Diode Standard 85 V 100mA Surface Mount SOD-523
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAV116
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV116T-7DITR, BAV116T-7-ND, BAV116T-7DIDKR, BAV116T-7DICT
Diode Standard 85V 100mA Surface Mount SOD-523
Diode Standard 85V 100mA Surface Mount SOD-523
Diode Standard 85V 100mA Surface Mount SOD-523
DIODE GEN PURP 85V 100MA SOD523
100mA 1.02V@150mA 85V SOD-523 Diodes - General Purpose ROHS
DIODE GEN PURP 85V 100MA SOD523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 280-BAV116T-7 | 863511-BAV116T-7 | BAV116T-7DITR-ND | BAV116T-7 | BAV116T-7 | BAV116T-7 |
| Product Name | 85V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - BAV116T-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes |
| Package | Tape & Reel (TR) | SOD-523 | SOD-523; SC-79, SOD-523 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Diode Standard 85 V 100mA Surface Mount SOD-523 |