Manufacturer: Fairchild Semiconductor
Win Source Part Number: 096071-BAV99
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Diode Array
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5µA @ 70V
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAV99
Alternative Parts (Cross-Reference): BAV99G-AE3-R; BAV99L-AE3-R; LBAV99LT1G;
Introduction Date: February 15, 1996
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
DIODE ARRAY GP 70V 200MA SOT23-3
SMALL SIGNAL DIODE 70V 200mA SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A RoHS Compliant: Yes
DIODE, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE ARRAY GP 70V 200MA SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Diodes | Diode Arrays |
| Product Number | 096071-BAV99 | BAV99 | 78K5856 | 67R2004 | BAV99 |
| Product Name | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 70V 200Ma Sot-23; Diode Configuration Onsemi | Diode, Full Reel; Diode Configuration Onsemi | Diode Arrays |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |
| VR | 70 volts | 70 volts | |||
| IR | 0.0025 mA | 0.0025 mA | |||
| Package | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |