Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079511-BAV102
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: DO-213AC MINI-MELF SOD-80
Manufacturer Device Package: LL-34
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Operating Temperature - Junction: -65°C ~ 200°C
Capacitance @ Vr F: 5pF @ 0V 1MHz
Alternative Parts (Cross-Reference): BAV103-GS08; BAV103; BAV100 L1G; BAV102;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Small Signal Switching Diodes LL-34 200V 600mA Product overview: BAV102 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 600mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 600mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAV102 can be used for catalog matching and distributor lookup.
Diode Standard 150V 200mA Surface Mount SOD-80
Diode Standard 150V 200mA Surface Mount SOD-80
Diode Standard 150V 200mA Surface Mount SOD-80
General Purpose High Voltage Diode
General Purpose High Voltage Diode
DIODE SUPERFAST MINIMELF 200V
DIODE GEN PURP 150V 200MA SOD80
DIODE GP 150V 200MA DO213AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 079511-BAV102 | 2085-BAV102 | BAV102FSTR-ND | BAV102 | BAV102 | BAV102 | BAV102 |
| Product Name | Discrete Semiconductor Products | 200V 600mA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Single Diodes | |
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 150 volts | 150 volts | 150 volts | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA | 0.0050 mA | ||||
| trr | 50 ns | 50 ns |