Vishay BAV21W-E3-08 Silicon Junction
Vishay BAV21W-E3-08 Silicon Junction
Rectifier Diode, 1 Element, 0.2A, 250V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAV21W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 250V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV21W-E3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1022218-BAV21W-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 250mA (DC) Surface Mount SOD-123
Diode Standard 200V 250mA (DC) Surface Mount SOD-123
Diode Standard 200V 250mA (DC) Surface Mount SOD-123
DIODE GEN PURP 200V 250MA SOD123
SMALL SIGNAL DIODE, 250V, 0.2A, SOD-123; Diode Configuration:Single
DIODE GEN PURP 200V 250MA SOD123
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 7104506P | 280-BAV21W-E3-08 | 1022218-BAV21W-E3-08 | 112-BAV21W-E3-08TR-ND | BAV21W-E3-08 | 60AC3532 | BAV21W-E3-08 |
| Product Name | Switching Diodes | 0.2A 250V Diode and Rectifier | Diodes, Rectifiers - Single - BAV21W-E3-08 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, 250V, 0.2A, Sod-123; Diode Configuration Vishay | Single Diodes |
| Diode Applications | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1.25 volts | 1 volts |