Manufacturer: Diodes Incorporated
Win Source Part Number: 818793-BAV20WQ-7-F
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 150V 400MA SOD123 Product overview: BAV20WQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20WQ-7-F can be used for catalog matching and distributor lookup.
DIODE STANDARD 150V 400MA SOD123
DIODE STANDARD 150V 400MA SOD123
DIODE GEN PURP 150V 400MA SOD123
DIODE GEN PURP 150V 400MA SOD123
Integrated Circuits (ICs) - Diodes - Switching Diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes |
| Product Number | 818793-BAV20WQ-7-F | 280-BAV20WQ-7-F | 31-BAV20WQ-7-FTR-ND | BAV20WQ-7-F | BAV20WQ-7-F |
| Product Name | Diodes, Rectifiers - Single - BAV20WQ-7-F | 150V 400MA Diode and Rectifier | Single Diodes | Single Diodes | Integrated Circuits (ICs) - Diodes - Switching Diode |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VF | 1.25 volts |