Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 250V 400MA SOT23 Product overview: BAV23CQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23CQ-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1151695-BAV23CQ-7-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
HIVOLT SWITCHING DIODE BVR > 100
DIODE ARRAY GP 250V 400MA SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 31-BAV23CQ-7-FCT-ND | 286-BAV23CQ-7-F | 1151695-BAV23CQ-7-F | BAV23CQ-7-F | BAV23CQ-7-F |
| Product Name | Diode Arrays | 250V 400MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV23CQ-7-F | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | ||||
| VF | 1.25 volts | 1.25 volts |