Diode Standard 200V 200mA Surface Mount SOD-123
Diode Standard 200V 200mA Surface Mount SOD-123
Diode Standard 200V 200mA Surface Mount SOD-123
DIODE GEN PURP 200V 200MA SOD123
DIODE GEN PURP 200V 200MA SOD123
410MW 200MA 250V SMALL SIGNAL DIODE, SOD123, 7IN. REEL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | BAV21WTPMSDKR-ND | BAV21W-TP | BAV21W-TP | 70055583 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | 410MW 200MA 250V SMALL SIGNAL DIODE, SOD123, 7IN. REEL |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123 | |
| Life Cycle Stage | Active | |||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |