Nexperia B.V. Dual high-voltage switching diodes BAV23S,215

Description
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote
Description
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual high-voltage switching diodes in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 250 V, reverse recovery time of 50 ns, and diode capacitance of 2 pF.

Datasheet Summary
Powered by GS/AI

Dual high-voltage switching diodes in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 250 V, reverse recovery time of 50 ns, and diode capacitance of 2 pF.

Suppliers

Company
Product
Description
Supplier Links
Dual high-voltage switching diodes - BAV23S,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual high-voltage switching diodes
BAV23S,215
Dual high-voltage switching diodes BAV23S,215
Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Applications High-speed switching at high voltage High-voltage general-purpose switching

Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Repetitive peak reverse voltage: VRRM ≤ 250 V
  • Low capacitance: Cd ≤ 2 pF
  • Small SMD plastic package

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV23S,215 - 769691-BAV23S,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV23S,215
769691-BAV23S,215
Diodes, Rectifiers - Arrays - BAV23S,215 769691-BAV23S,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 769691-BAV23S,215 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA (DC) Family Name: BAV23S Categories: Discrete Semiconductor Products Manufacturer Package: TO-236AB (SOT23) Voltage - Forward (Vf) (Maximum) @ If: 1V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BAV23S,185; BAV23ST; BAV23S; BAV23S,235; Introduction Date: April 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769691-BAV23S,215
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Family Name: BAV23S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-236AB (SOT23)
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BAV23S,185; BAV23ST; BAV23S; BAV23S,235;
Introduction Date: April 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Diode and Rectifier
286-BAV23S,215
Dual Diode and Rectifier 286-BAV23S,215
BAV23 series - Dual high-voltage switching diodes TO-236 3-Pin Product overview: BAV23S,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23S,215 can be used for catalog matching and distributor lookup.

BAV23 series - Dual high-voltage switching diodes TO-236 3-Pin Product overview: BAV23S,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23S,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-2911-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2911-2-ND
Diode Arrays 1727-2911-2-ND
Diode Array 1 Pair Series Connection Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2911-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2911-1-ND
Diode Arrays 1727-2911-1-ND
Diode Array 1 Pair Series Connection Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2911-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2911-6-ND
Diode Arrays 1727-2911-6-ND
Diode Array 1 Pair Series Connection Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 200V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Small Signal Diode, 0.225A, 250V, Sot-23; Diode Configuration Nexperia - 93T1422 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.225A, 250V, Sot-23; Diode Configuration Nexperia
93T1422
Small Signal Diode, 0.225A, 250V, Sot-23; Diode Configuration Nexperia 93T1422
SMALL SIGNAL DIODE, 0.225A, 250V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:225mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.225A, 250V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:225mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site
Small Signal Diode, 0.225A, 250V, Sot-23; Diode Configuration Nexperia - 97W1842 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.225A, 250V, Sot-23; Diode Configuration Nexperia
97W1842
Small Signal Diode, 0.225A, 250V, Sot-23; Diode Configuration Nexperia 97W1842
SMALL SIGNAL DIODE, 0.225A, 250V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:225mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.225A, 250V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:250V; Average Forward Current:225mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site
Diode Arrays - BAV23S,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV23S,215
Diode Arrays BAV23S,215
DIODE ARRAY GP 200V 225MA SOT23

DIODE ARRAY GP 200V 225MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23S,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23S,215
Discrete Semiconductor Products - Diodes - Rectifiers BAV23S,215
DIODE ARR GP 200V 225MA TO236AB

DIODE ARR GP 200V 225MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Diodes Diode Arrays Rectifiers
Product Number BAV23S,215 769691-BAV23S,215 286-BAV23S,215 1727-2911-2-ND 93T1422 BAV23S,215 BAV23S,215
Product Name Dual high-voltage switching diodes Diodes, Rectifiers - Arrays - BAV23S,215 Dual Diode and Rectifier Diode Arrays Small Signal Diode, 0.225A, 250V, Sot-23; Diode Configuration Nexperia Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; High Voltage
RoHS Compliant RoHS RoHS
VF 1 to 1.00E-3 volts 1 volts 1.25 volts 1 volts 1 volts
IF 225 mA 225 mA
VR 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data