Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
80V 215mA SOT-23 Switching Diode
80V 215mA SOT-23 Switching Diode
80V 215mA SOT-23 Switching Diode
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
LOW-LEAKAGE, 80V, 215MA, SOT-23,
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Diodes |
| Product Number | 846-BAV199HYFHT116DKR-ND | 2643666P | BAV199HYFHT116 | BAV199HYFHT116 |
| Product Name | Diode Arrays | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays |
| Tj | 150 C (302 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | |
| Diode Applications | Switching | Rectifier | ||
| RoHS Compliant | RoHS | |||
| Pin Count | 3 |