Diode Schottky 30V 100mA Surface Mount SOD-323
Diode Schottky 30V 100mA Surface Mount SOD-323
Diode Schottky 30V 100mA Surface Mount SOD-323
DIODE SCHOTTKY 30V 100MA SOD323 Product overview: BAT54WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 011013-BAT54WS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: BAT54WS-7-F
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): BAT54WS; BAT54WS-7; BAT54WS-F;
Introduction Date: March 01, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 100MA SOD323
30V 1V@100mA 100mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY DIODE, 100mA, 30V, SOD-323; Diode Configuration:Single
DIODE SCHOTTKY 30V 100MA SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAT54WS-FDICT-ND | 280-BAT54WS-7-F | 011013-BAT54WS-7-F | BAT54WS-7-F | BAT54WS-7-F | 12T1408 | BAT54WS-7-F |
| Product Name | Single Diodes | Schottky 30V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - BAT54WS-7-F | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diode, 100Ma, 30V, Sod-323; Diode Configuration Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |||
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active |