Diode Switching 250V 0.25A MicroMELF
Diode Switching 250V 0.25A MicroMELF
Diode Switching 250V 0.25A MicroMELF
Diode Standard 200V 250mA (DC) Surface Mount MicroMELF
Diode Standard 200V 250mA (DC) Surface Mount MicroMELF
Diode Standard 200V 250mA (DC) Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 1022225-BAV303-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Family Name: BAV303
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV303_R1_00001; BAV303_R2_00001; BAV303-GS18;
Introduction Date: April 08, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
250V 0.25A General Purpose Rectifier Diode, SMD, 50ns RR Product overview: BAV303-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 250V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV303-TR can be used for catalog matching and distributor lookup.
SWITCH DIODE, 250V 250mA, MICROMELF; Diode Configuration:Single
DIODE GP 200V 250MA MICROMELF
DIODE GP 200V 250MA MICROMELF
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 7003867 | BAV303-GIDKR-ND | 1022225-BAV303-TR | 280-BAV303-TR | 32C9000 | BAV303-TR | BAV303-TR |
| Product Name | Switching Diodes | Single Diodes | Diodes, Rectifiers - Single - BAV303-TR | SMD 250V 0.25A Diode and Rectifier | Switch Diode, 250V 250Ma, Micromelf; Diode Configuration Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |