Vishay Precision Group Diodes, Rectifiers - Single - BAT54WS-E3-08 BAT54WS-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 102065-BAT54WS-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: BAT54WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): BAT54J,135; BAT54J; BAT42WS RR; BAT42WS RRG; Introduction Date: December 07, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 102065-BAT54WS-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: BAT54WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): BAT54J,135; BAT54J; BAT42WS RR; BAT42WS RRG; Introduction Date: December 07, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT54WS-E3-08 - 102065-BAT54WS-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54WS-E3-08
102065-BAT54WS-E3-08
Diodes, Rectifiers - Single - BAT54WS-E3-08 102065-BAT54WS-E3-08
Manufacturer: Vishay Win Source Part Number: 102065-BAT54WS-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Family Name: BAT54WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): BAT54J,135; BAT54J; BAT42WS RR; BAT42WS RRG; Introduction Date: December 07, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 102065-BAT54WS-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Family Name: BAT54WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): BAT54J,135; BAT54J; BAT42WS RR; BAT42WS RRG;
Introduction Date: December 07, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7003854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003854
Schottky Diodes & Rectifiers 7003854
Vishay BAT54WS-E3-08 Diode

Vishay BAT54WS-E3-08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7003854P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003854P
Schottky Diodes & Rectifiers 7003854P
Vishay BAT54WS-E3-08 Diode

Vishay BAT54WS-E3-08 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652923
Schottky Diodes & Rectifiers 1652923
Vishay BAT54WS-E3-08 Diode

Vishay BAT54WS-E3-08 Diode

Supplier's Site
Single Diodes - BAT54WS-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WS-E3-08CT-ND
Single Diodes BAT54WS-E3-08CT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT54WS-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WS-E3-08TR-ND
Single Diodes BAT54WS-E3-08TR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT54WS-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WS-E3-08DKR-ND
Single Diodes BAT54WS-E3-08DKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Schottky 30 V 200 mA Diode and Rectifier - 280-BAT54WS-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 200 mA Diode and Rectifier
280-BAT54WS-E3-08
Schottky 30 V 200 mA Diode and Rectifier 280-BAT54WS-E3-08
BAT54WS-V Series 30 V 200 mA Small Signal Schottky Diode - SOD-323 Product overview: BAT54WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-E3-08 can be used for catalog matching and distributor lookup.

BAT54WS-V Series 30 V 200 mA Small Signal Schottky Diode - SOD-323 Product overview: BAT54WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 200 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 200 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT54WS-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54WS-E3-08
Single Diodes BAT54WS-E3-08
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54WS-E3-08
Schottky Diodes & Rectifiers BAT54WS-E3-08
Schottky Diodes & Rectifiers 30 Volt 200mA Single

Schottky Diodes & Rectifiers 30 Volt 200mA Single

Buy Now Datasheet
Diode, Schottky, 0.2A, 30V, Sod-323-2; Diode Configuration Vishay - 12X6452 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 30V, Sod-323-2; Diode Configuration Vishay
12X6452
Diode, Schottky, 0.2A, 30V, Sod-323-2; Diode Configuration Vishay 12X6452
DIODE, SCHOTTKY, 0.2A, 30V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 30V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 30V, Sod-323; Diode Configuration Vishay - 60AC3528 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, Sod-323; Diode Configuration Vishay
60AC3528
Diode, Schottky, 30V, Sod-323; Diode Configuration Vishay 60AC3528
DIODE, SCHOTTKY, 30V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 200Ma, 30V, Sod-323-2, Full Reel; Diode Configuration Vishay - 06X4382 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma, 30V, Sod-323-2, Full Reel; Diode Configuration Vishay
06X4382
Diode, Schottky, 200Ma, 30V, Sod-323-2, Full Reel; Diode Configuration Vishay 06X4382
DIODE, SCHOTTKY, 200MA, 30V, SOD-323-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOD-323 RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA, 30V, SOD-323-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOD-323 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54WS-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54WS-E3-08
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 102065-BAT54WS-E3-08 7003854 7003854P BAT54WS-E3-08CT-ND 280-BAT54WS-E3-08 BAT54WS-E3-08 BAT54WS-E3-08 12X6452 60AC3528 06X4382 BAT54WS-E3-08
Product Name Diodes, Rectifiers - Single - BAT54WS-E3-08 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 30 V 200 mA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diode, Schottky, 0.2A, 30V, Sod-323-2; Diode Configuration Vishay Diode, Schottky, 30V, Sod-323; Diode Configuration Vishay Diode, Schottky, 200Ma, 30V, Sod-323-2, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SOD-323; SOD-323 SOD-323; Sod-323 SOD-323; SOD-323 Tape and Reel SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
trr 5 ns 5 ns 5 ns
Tj 125 C (257 F) 125 C (257 F) -55 C (-67 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data