Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Reverse Recovery Time (trr): 175 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
DIODE SCHOTTKY 40V 250MA SOD523 Product overview: BAT64T5Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT64T5Q-7-F can be used for catalog matching and distributor lookup.
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523
DIODE SCHOTTKY 40V 250MA SOD523
DIODE SCHOTTKY 40V 250MA SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT64T5Q-7-F | 31-BAT64T5Q-7-FDKR-ND | BAT64T5Q-7-F | BAT64T5Q-7-F | |
| Product Name | Connectors,Interconnects | Schottky 40V 250MA Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 8-SMD, No Lead | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | ||
| VF | 0.5000 volts | 0.4800 volts | 0.4800 volts | ||
| trr | 175 ns | 5 ns |