VHF variable capacitance diode / Varactor Diode Single 30V 8pF 2-Pin SOD-523 Product overview: BB181 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8pF, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-BB181 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 231882-BB181
Category: Discrete Semiconductor Products
Family: Variable Capacitance Diodes(Varicaps,Vara
Family Name: BB181
Alternative Parts (Cross-Reference): BB181,115; BB181,135; BB181,335; BB664-02VE7915;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Power Management, Industrial
VARIABLE CAPACITANCE DIODE, VERY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Diodes |
| Product Number | 282-BB181 | 231882-BB181 | BB181 |
| Product Name | 30V 8pF Diode and Rectifier | Discrete Semiconductor Products | Variable Capacitance (Varicaps, Varactors) |