onsemi Diodes, Rectifiers - Arrays - BAV70LT3G BAV70LT3G

Description
100 V Dual Common Cathode Switching Diode
Request a Quote Datasheet
Description
100 V Dual Common Cathode Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAV70LT3G - Rochester Electronics
Newburyport, MA, United States
100 V Dual Common Cathode Switching Diode

100 V Dual Common Cathode Switching Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAV70LT3G - 011042-BAV70LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70LT3G
011042-BAV70LT3G
Diodes, Rectifiers - Arrays - BAV70LT3G 011042-BAV70LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 011042-BAV70LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011042-BAV70LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 100V 200mA SOT-23 Diode and Rectifier
286-BAV70LT3G
Dual 100V 200mA SOT-23 Diode and Rectifier 286-BAV70LT3G
Dual Common Cathode Switching Diode, 100V, 200mA, SOT-23-3 Product overview: BAV70LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LT3G can be used for catalog matching and distributor lookup.

Dual Common Cathode Switching Diode, 100V, 200mA, SOT-23-3 Product overview: BAV70LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV70LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LT3GOSCT-ND
Diode Arrays BAV70LT3GOSCT-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV70LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LT3GOSDKR-ND
Diode Arrays BAV70LT3GOSDKR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV70LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LT3GOSTR-ND
Diode Arrays BAV70LT3GOSTR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Switching Diodes - 6900013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6900013
Switching Diodes 6900013
onsemi BAV70LT3G Silicon Junction

onsemi BAV70LT3G Silicon Junction

Supplier's Site
Switching Diodes - 6900013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
6900013P
Switching Diodes 6900013P
onsemi BAV70LT3G Silicon Junction

onsemi BAV70LT3G Silicon Junction

Supplier's Site
Switching Diodes - 1703428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1703428
Switching Diodes 1703428
onsemi BAV70LT3G Silicon Junction

onsemi BAV70LT3G Silicon Junction

Supplier's Site
Diode Arrays - BAV70LT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV70LT3G
Diode Arrays BAV70LT3G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70LT3G
Discrete Semiconductor Products - Diodes - Rectifiers BAV70LT3G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi - 09R9363 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi
09R9363
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi 09R9363
DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:715mV; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:715mV; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi - 88H4556 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi
88H4556
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi 88H4556
DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:715mV; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:715mV; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switching Diode, 100V, 0.2A, Sot-23; Diode Configuration Onsemi - 81Y5850 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V, 0.2A, Sot-23; Diode Configuration Onsemi
81Y5850
Switching Diode, 100V, 0.2A, Sot-23; Diode Configuration Onsemi 81Y5850
SWITCHING DIODE, 100V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge RoHS Compliant: Yes

SWITCHING DIODE, 100V, 0.2A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Diodes Diode Arrays Diode Arrays Rectifiers Diodes Diodes
Product Number BAV70LT3G 011042-BAV70LT3G 286-BAV70LT3G BAV70LT3GOSCT-ND 6900013 6900013P BAV70LT3G BAV70LT3G 09R9363 81Y5850
Product Name Diodes, Rectifiers - Arrays - BAV70LT3G Dual 100V 200mA SOT-23 Diode and Rectifier Diode Arrays Switching Diodes Switching Diodes Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi Switching Diode, 100V, 0.2A, Sot-23; Diode Configuration Onsemi
Diode Applications Switching Switching Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Active
VF 1.25 volts 1.25 volts 1.25 volts 0.7150 volts 1.25 volts
Unlock Full Specs
to access all available technical data