DIODES Incorporated 200V 400MA SOT23 Diode and Rectifier BAV23A-7-F

Description
DIODE ARRAY GP 200V 400MA SOT23 Product overview: BAV23A-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23A-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 400MA SOT23 Product overview: BAV23A-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23A-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 400MA SOT23 Diode and Rectifier
286-BAV23A-7-F
200V 400MA SOT23 Diode and Rectifier 286-BAV23A-7-F
DIODE ARRAY GP 200V 400MA SOT23 Product overview: BAV23A-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23A-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 400MA SOT23 Product overview: BAV23A-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 400MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 400MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV23A-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV23A-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23A-FDIDKR-ND
Diode Arrays BAV23A-FDIDKR-ND
Diode Array 1 Pair Common Anode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV23A-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23A-FDICT-ND
Diode Arrays BAV23A-FDICT-ND
Diode Array 1 Pair Common Anode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV23A-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV23A-FDITR-ND
Diode Arrays BAV23A-FDITR-ND
Diode Array 1 Pair Common Anode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV23A-7-F - 011038-BAV23A-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV23A-7-F
011038-BAV23A-7-F
Diodes, Rectifiers - Arrays - BAV23A-7-F 011038-BAV23A-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011038-BAV23A-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 400mA (DC) Family Name: BAV23A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAV23AQ-7-F; BAV23A; BAV23A-7; BAV23A-F; Introduction Date: November 13, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011038-BAV23A-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Family Name: BAV23A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV23AQ-7-F; BAV23A; BAV23A-7; BAV23A-F;
Introduction Date: November 13, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAV23A-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV23A-7-F
Diode Arrays BAV23A-7-F
DIODE ARRAY GP 200V 400MA SOT23

DIODE ARRAY GP 200V 400MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV23A-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV23A-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAV23A-7-F
DIODE ARRAY GP 200V 400MA SOT23

DIODE ARRAY GP 200V 400MA SOT23

Supplier's Site
Diodes >> Switching Diode - BAV23A-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV23A-7-F
Diodes >> Switching Diode BAV23A-7-F
200V 350mW 1 Pair Common Anode 1.25V@200mA 50ns 400mA SOT-23 Switching Diode ROHS

200V 350mW 1 Pair Common Anode 1.25V@200mA 50ns 400mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 286-BAV23A-7-F BAV23A-FDIDKR-ND 011038-BAV23A-7-F BAV23A-7-F BAV23A-7-F BAV23A-7-F
Product Name 200V 400MA SOT23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAV23A-7-F Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Anode Common Anode
Diode Type Standard
Unlock Full Specs
to access all available technical data