onsemi Schottky 200mA 30V Diode and Rectifier BAT54XV2T1G

Description
200mA 30V Schottky Diode, SOD-523, Single Product overview: BAT54XV2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200mA 30V Schottky Diode, SOD-523, Single Product overview: BAT54XV2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200mA 30V Diode and Rectifier
280-BAT54XV2T1G
Schottky 200mA 30V Diode and Rectifier 280-BAT54XV2T1G
200mA 30V Schottky Diode, SOD-523, Single Product overview: BAT54XV2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T1G can be used for catalog matching and distributor lookup.

200mA 30V Schottky Diode, SOD-523, Single Product overview: BAT54XV2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54XV2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54XV2T1G - 011015-BAT54XV2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54XV2T1G
011015-BAT54XV2T1G
Diodes, Rectifiers - Single - BAT54XV2T1G 011015-BAT54XV2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011015-BAT54XV2T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: BAT54XV2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Alternative Parts (Cross-Reference): SBAT54XV2T1G; BAT5402VH6327XTSA1; BAT54-02V; Introduction Date: October 05, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Signal Processing, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 011015-BAT54XV2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAT54XV2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Alternative Parts (Cross-Reference): SBAT54XV2T1G; BAT5402VH6327XTSA1; BAT54-02V;
Introduction Date: October 05, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Signal Processing, Portable Devices

Buy Now Datasheet
 - BAT54XV2T1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode

200 mA, 30 V, Schottky Diode

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6900029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6900029
Schottky Diodes & Rectifiers 6900029
Diode Schottky 30V 0.2A 5ns SOD-523

Diode Schottky 30V 0.2A 5ns SOD-523

Supplier's Site
Schottky Diodes & Rectifiers - 6900029P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6900029P
Schottky Diodes & Rectifiers 6900029P
Diode Schottky 30V 0.2A 5ns SOD-523

Diode Schottky 30V 0.2A 5ns SOD-523

Supplier's Site
Schottky Diodes & Rectifiers - 1453513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453513
Schottky Diodes & Rectifiers 1453513
Diode Schottky 30V 0.2A 5ns SOD-523

Diode Schottky 30V 0.2A 5ns SOD-523

Supplier's Site
Single Diodes - BAT54XV2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54XV2T1GOSCT-ND
Single Diodes BAT54XV2T1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - BAT54XV2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54XV2T1GOSDKR-ND
Single Diodes BAT54XV2T1GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - BAT54XV2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54XV2T1GOSTR-ND
Single Diodes BAT54XV2T1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54XV2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54XV2T1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54XV2T1G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Single Diodes - BAT54XV2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54XV2T1G
Single Diodes BAT54XV2T1G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54XV2T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54XV2T1G
Diodes >> Schottky Barrier Diodes (SBD) BAT54XV2T1G
30V 800mV@100mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V 800mV@100mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi - 46M4868 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi
46M4868
Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi 46M4868
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi - 41K9586 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi
41K9586
Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi 41K9586
SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOD-523 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD-523, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Diode Case Style:SOD-523 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54XV2T1G
Schottky Diodes & Rectifiers BAT54XV2T1G
Schottky Diodes & Rectifiers 30V 200mW Single

Schottky Diodes & Rectifiers 30V 200mW Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-BAT54XV2T1G 011015-BAT54XV2T1G BAT54XV2T1G 6900029 6900029P BAT54XV2T1GOSCT-ND BAT54XV2T1G BAT54XV2T1G BAT54XV2T1G 46M4868 41K9586 BAT54XV2T1G
Product Name Schottky 200mA 30V Diode and Rectifier Diodes, Rectifiers - Single - BAT54XV2T1G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 200Ma, 30V, Sod-523; Diode Configuration Onsemi Schottky Rectifier, 200Ma, 30V, Sod-523, Full Reel; Diode Configuration Onsemi Schottky Diodes & Rectifiers
Package Tape and Reel SOD-523; SOD-523 SOD-523; SOD-523 2 LEAD SOD-523; Sod-523 SOD-523; SOD-523 SOD-523 SOD-523; SC-79, SOD-523 SOD-523 SOD-523; SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data