Vishay Precision Group 250mA 70V SOT-23 Diode and Rectifier BAV70-E3-08

Description
250mA 70V Rectifier Diode, SOT-23, SM Product overview: BAV70-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250mA, 70V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV70-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250mA 70V Rectifier Diode, SOT-23, SM Product overview: BAV70-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250mA, 70V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV70-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mA 70V SOT-23 Diode and Rectifier - 280-BAV70-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250mA 70V SOT-23 Diode and Rectifier
280-BAV70-E3-08
250mA 70V SOT-23 Diode and Rectifier 280-BAV70-E3-08
250mA 70V Rectifier Diode, SOT-23, SM Product overview: BAV70-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250mA, 70V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV70-E3-08 can be used for catalog matching and distributor lookup.

250mA 70V Rectifier Diode, SOT-23, SM Product overview: BAV70-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 70V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250mA, 70V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV70-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 8151232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8151232P
Switching Diodes 8151232P
Vishay BAV70-E3-08 Silicon Junction

Vishay BAV70-E3-08 Silicon Junction

Supplier's Site
Switching Diodes - 8151232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8151232
Switching Diodes 8151232
Vishay BAV70-E3-08 Silicon Junction

Vishay BAV70-E3-08 Silicon Junction

Supplier's Site
Switching Diodes - 1777622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1777622
Switching Diodes 1777622
Vishay BAV70-E3-08 Silicon Junction

Vishay BAV70-E3-08 Silicon Junction

Supplier's Site
Diodes, Rectifiers - Arrays - BAV70-E3-08 - 097277-BAV70-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70-E3-08
097277-BAV70-E3-08
Diodes, Rectifiers - Arrays - BAV70-E3-08 097277-BAV70-E3-08
Manufacturer: Vishay Win Source Part Number: 097277-BAV70-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 50μA @ 70V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 250mA (DC) Family Name: BAV70 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAV70-HE3-08; BAV70-HE3-18; BAV170-7; Introduction Date: February 13, 2018 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097277-BAV70-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 50μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Family Name: BAV70
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAV70-HE3-08; BAV70-HE3-18; BAV170-7;
Introduction Date: February 13, 2018
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAV70-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70-E3-08DKR-ND
Diode Arrays BAV70-E3-08DKR-ND
Diode Array 1 Pair Common Cathode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV70-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70-E3-08CT-ND
Diode Arrays BAV70-E3-08CT-ND
Diode Array 1 Pair Common Cathode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV70-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70-E3-08TR-ND
Diode Arrays BAV70-E3-08TR-ND
Diode Array 1 Pair Common Cathode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 70V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAV70-E3-08
DIODE ARRAY GP 70V 250MA SOT23-3

DIODE ARRAY GP 70V 250MA SOT23-3

Supplier's Site
Diode Arrays - BAV70-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV70-E3-08
Diode Arrays BAV70-E3-08
DIODE ARRAY GP 70V 250MA SOT23

DIODE ARRAY GP 70V 250MA SOT23

Supplier's Site Datasheet
Diode, Switching, 0.25A, 70V, Sot-23; Diode Configuration Vishay - 43X2897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.25A, 70V, Sot-23; Diode Configuration Vishay
43X2897
Diode, Switching, 0.25A, 70V, Sot-23; Diode Configuration Vishay 43X2897
DIODE, SWITCHING, 0.25A, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SWITCHING, 0.25A, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 0.25A, 70V, Sot-23; Diode Configuration Vishay - 09X2414 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.25A, 70V, Sot-23; Diode Configuration Vishay
09X2414
Diode, Switching, 0.25A, 70V, Sot-23; Diode Configuration Vishay 09X2414
DIODE, SWITCHING, 0.25A, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, SWITCHING, 0.25A, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site
Diodes >> Switching Diode - BAV70-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV70-E3-08
Diodes >> Switching Diode BAV70-E3-08
70V 350mW Dual Common Cathode 1.25V@150mA 6ns 250mA SOT-23 Switching Diode ROHS

70V 350mW Dual Common Cathode 1.25V@150mA 6ns 250mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diode Arrays Diodes Diode Arrays Diode Arrays Rectifiers Diode Arrays Diodes Diodes
Product Number 280-BAV70-E3-08 8151232P 8151232 097277-BAV70-E3-08 BAV70-E3-08DKR-ND BAV70-E3-08 BAV70-E3-08 43X2897 BAV70-E3-08
Product Name 250mA 70V SOT-23 Diode and Rectifier Switching Diodes Switching Diodes Diodes, Rectifiers - Arrays - BAV70-E3-08 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diode, Switching, 0.25A, 70V, Sot-23; Diode Configuration Vishay Diodes >> Switching Diode
Package Tape and Reel SOT23; SOT-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2500 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data