Micro Commercial Components Corp. Schottky 30V 200MA Diode and Rectifier BAT54WS-TP

Description
DIODE SCHOTTKY 30V 200MA SOD323 Product overview: BAT54WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SOD323 Product overview: BAT54WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-BAT54WS-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-BAT54WS-TP
Schottky 30V 200MA Diode and Rectifier 280-BAT54WS-TP
DIODE SCHOTTKY 30V 200MA SOD323 Product overview: BAT54WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOD323 Product overview: BAT54WS-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WS-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT54WS-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WS-TPTR-ND
Single Diodes BAT54WS-TPTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT54WS-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WS-TPCT-ND
Single Diodes BAT54WS-TPCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT54WS-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WS-TPDKR-ND
Single Diodes BAT54WS-TPDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT54WS-TP - 850451-BAT54WS-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54WS-TP
850451-BAT54WS-TP
Diodes, Rectifiers - Single - BAT54WS-TP 850451-BAT54WS-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 850451-BAT54WS-TP Features: Diode 30 V Package: Reel - TR Family Name: BAT54 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54WS-TPDKR, BAT54WS-TPTR, BAT54WS-TPCT, Q4438945, BAT54WSTP

Manufacturer: Micro Commercial Co
Win Source Part Number: 850451-BAT54WS-TP
Features: Diode 30 V
Package: Reel - TR
Family Name: BAT54
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54WS-TPDKR, BAT54WS-TPTR, BAT54WS-TPCT, Q4438945, BAT54WSTP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54WS-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54WS-TP
Discrete Semiconductor Products - Diodes - Rectifiers BAT54WS-TP
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT54WS-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54WS-TP
Diodes >> Schottky Barrier Diodes (SBD) BAT54WS-TP
30V 1V@100mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

30V 1V@100mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 30V 200MA SOD323 - 543-BAT54WS-TP - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 200MA SOD323
543-BAT54WS-TP
DIODE SCHOTTKY 30V 200MA SOD323 543-BAT54WS-TP
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site
Fort Worth, TX, USA
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOD323, 7IN. REEL
70055576
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOD323, 7IN. REEL 70055576
200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOD323, 7IN. REEL

200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOD323, 7IN. REEL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54WS-TP
Schottky Diodes & Rectifiers BAT54WS-TP
Schottky Diodes & Rectifiers 30V

Schottky Diodes & Rectifiers 30V

Buy Now Datasheet
Single Diodes - BAT54WS-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54WS-TP
Single Diodes BAT54WS-TP
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-BAT54WS-TP BAT54WS-TPTR-ND 850451-BAT54WS-TP BAT54WS-TP BAT54WS-TP 543-BAT54WS-TP 70055576 BAT54WS-TP BAT54WS-TP
Product Name Schottky 30V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAT54WS-TP Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) DIODE SCHOTTKY 30V 200MA SOD323 200MW 300MA 30V SMALL SIGNAL SCHOTTKY DIODE, SOD323, 7IN. REEL Schottky Diodes & Rectifiers Single Diodes
Package Tape & Reel (TR) SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) 125 C (257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data