DIODE ARRAY GP 85V 125MA SOT23-3 Product overview: BAV170 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 125MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 125MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV170 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 85V 125mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 85V 125MA SOT23-3
DIODE ARRAY GP 85V 125MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-BAV170 | BAV170DITR-ND | BAV170 | BAV170 |
| Product Name | 85V 125MA SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Arrangement | Common Catode | Common Catode | ||
| Life Cycle Stage | Removed |