DIODE GEN PURP 85V 215MA SOD123F Product overview: BAV116HWFQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV116HWFQ-7 can be used for catalog matching and distributor lookup.
Diode Standard 85V 215mA (DC) Surface Mount SOD-123F
Diode Standard 85V 215mA (DC) Surface Mount SOD-123F
Diode Standard 85V 215mA (DC) Surface Mount SOD-123F
Manufacturer: Diodes Incorporated
Win Source Part Number: 801554-BAV116HWFQ-7
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 215mA (DC)
Reverse Recovery Time (trr): 3μs
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SOD-123F
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 85V
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 5nA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz
DIODE GEN PURP 85V 215MA SOD123F
DIODE GEN PURP 85V 215MA SOD123F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-BAV116HWFQ-7 | BAV116HWFQ-7DITR-ND | 801554-BAV116HWFQ-7 | BAV116HWFQ-7 | BAV116HWFQ-7 |
| Product Name | 85V 215MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAV116HWFQ-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |