onsemi Switching Diodes BAV199LT1G

Description
Dual Series Switch.Diode 70V 715mA SOT23
Request a Quote Datasheet
Description
Dual Series Switch.Diode 70V 715mA SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7925521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7925521P
Switching Diodes 7925521P
Dual Series Switch.Diode 70V 715mA SOT23

Dual Series Switch.Diode 70V 715mA SOT23

Supplier's Site
Switching Diodes - 7925521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7925521
Switching Diodes 7925521
Dual Series Switch.Diode 70V 715mA SOT23

Dual Series Switch.Diode 70V 715mA SOT23

Supplier's Site
Switching Diodes - 1632050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1632050
Switching Diodes 1632050
Dual Series Switch.Diode 70V 715mA SOT23

Dual Series Switch.Diode 70V 715mA SOT23

Supplier's Site
Diodes, Rectifiers - Arrays - BAV199LT1G - 011029-BAV199LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV199LT1G
011029-BAV199LT1G
Diodes, Rectifiers - Arrays - BAV199LT1G 011029-BAV199LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011029-BAV199LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 70V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Family Name: BAV199L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): SBAV199LT1G; SBAV199LT3G; DAN217; DAN217T246; Introduction Date: February 05, 1997 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 011029-BAV199LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 70V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Family Name: BAV199L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): SBAV199LT1G; SBAV199LT3G; DAN217; DAN217T246;
Introduction Date: February 05, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Dual 70V 215mA SOT-23 Diode and Rectifier
286-BAV199LT1G
Dual 70V 215mA SOT-23 Diode and Rectifier 286-BAV199LT1G
70V Dual Series Switching Diode, SOT-23-3, 215mA Product overview: BAV199LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199LT1G can be used for catalog matching and distributor lookup.

70V Dual Series Switching Diode, SOT-23-3, 215mA Product overview: BAV199LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 215mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 70V, 215mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAV199LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV199LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV199LT1GOSCT-ND
Diode Arrays BAV199LT1GOSCT-ND
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV199LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV199LT1GOSTR-ND
Diode Arrays BAV199LT1GOSTR-ND
Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 70V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode, Switching, 70V, Sot-23, Full Reel; Diode Configuration Onsemi - 67R1285 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23, Full Reel; Diode Configuration Onsemi
67R1285
Diode, Switching, 70V, Sot-23, Full Reel; Diode Configuration Onsemi 67R1285
DIODE, SWITCHING, 70V, SOT-23, FULL REEL; Diode Configuration:Single Pair Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):715mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23, FULL REEL; Diode Configuration:Single Pair Series; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):715mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs RoHS Compliant: Yes

Supplier's Site
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi - 98H0500 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi
98H0500
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi 98H0500
DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:715mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:70V; Average Forward Current:715mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV199LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV199LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAV199LT1G
DIODE ARRAY GP 70V 215MA SOT23-3

DIODE ARRAY GP 70V 215MA SOT23-3

Supplier's Site
Diode Arrays - BAV199LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV199LT1G
Diode Arrays BAV199LT1G
DIODE ARRAY GP 70V 215MA SOT23-3

DIODE ARRAY GP 70V 215MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Diodes Diodes Rectifiers Diode Arrays
Product Number 7925521P 7925521 011029-BAV199LT1G 286-BAV199LT1G BAV199LT1GOSDKR-ND 67R1285 98H0500 BAV199LT1G BAV199LT1G
Product Name Switching Diodes Switching Diodes Diodes, Rectifiers - Arrays - BAV199LT1G Dual 70V 215mA SOT-23 Diode and Rectifier Diode Arrays Diode, Switching, 70V, Sot-23, Full Reel; Diode Configuration Onsemi Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Applications Switching Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 (TO-236) Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Pin Count 3 3
Diode Type Standard
Unlock Full Specs
to access all available technical data