Switching Diode, Common Cathode, Dual, SOT-723 3 LEAD, 8000-REEL Product overview: BAV70M3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70M3T5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 105483-BAV70M3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-723
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Switching Diode, Common Cathode, Dual
Diode Array 1 Pair Common Cathode Standard 75V 200mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 75V 200mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 75V 200mA (DC) Surface Mount SOT-723
DIODE ARRAY GP 75V 200MA SOT723
SOT-723-3 Diodes - General Purpose ROHS
DIODE ARRAY GP 75V 200MA SOT723
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers |
| Product Number | 286-BAV70M3T5G | 105483-BAV70M3T5G | BAV70M3T5G | BAV70M3T5GOSDKR-ND | BAV70M3T5G | BAV70M3T5G | BAV70M3T5G |
| Product Name | Dual Diode and Rectifier | Diodes, Rectifiers - Arrays - BAV70M3T5G | Diode Arrays | Diode Arrays | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | SOT-723 | SOT-723 | SOT-723 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.2000 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard |