onsemi Schottky 200mA 30V Diode and Rectifier BAT54WT1G

Description
200mA 30V Schottky Diode, SOT-323, Single Product overview: BAT54WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WT1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
200mA 30V Schottky Diode, SOT-323, Single Product overview: BAT54WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WT1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BAT54WT1G is a Schottky barrier diode designed for high-speed switching applications, circuit protection, and voltage clamping. It features an extremely low forward voltage of 0.35 V at a forward current of 10 mA, which helps reduce conduction loss. The diode is housed in a miniature SOT-323 surface mount package, making it suitable for space-constrained applications, such as handheld and portable devices. With a maximum reverse voltage of 30 V and a maximum forward current of 200 mA, the BAT54WT1G is capable of handling significant electrical stress. It has a low reverse leakage current of 2 µA at 25 V and a fast reverse recovery time of 5 ns, which enhances its performance in rapid switching scenarios. The device operates over a wide temperature range from -55°C to +125°C and is compliant with RoHS standards, being both Pb-free and halogen-free. This diode is AEC-Q101 qualified, making it suitable for automotive applications that require stringent quality and reliability standards. The BAT54WT1G is available in tape and reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The BAT54WT1G is a Schottky barrier diode designed for high-speed switching applications, circuit protection, and voltage clamping. It features an extremely low forward voltage of 0.35 V at a forward current of 10 mA, which helps reduce conduction loss. The diode is housed in a miniature SOT-323 surface mount package, making it suitable for space-constrained applications, such as handheld and portable devices. With a maximum reverse voltage of 30 V and a maximum forward current of 200 mA, the BAT54WT1G is capable of handling significant electrical stress. It has a low reverse leakage current of 2 µA at 25 V and a fast reverse recovery time of 5 ns, which enhances its performance in rapid switching scenarios. The device operates over a wide temperature range from -55°C to +125°C and is compliant with RoHS standards, being both Pb-free and halogen-free. This diode is AEC-Q101 qualified, making it suitable for automotive applications that require stringent quality and reliability standards. The BAT54WT1G is available in tape and reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200mA 30V Diode and Rectifier
280-BAT54WT1G
Schottky 200mA 30V Diode and Rectifier 280-BAT54WT1G
200mA 30V Schottky Diode, SOT-323, Single Product overview: BAT54WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WT1G can be used for catalog matching and distributor lookup.

200mA 30V Schottky Diode, SOT-323, Single Product overview: BAT54WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200mA, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT54WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WT1GOSCT-ND
Single Diodes BAT54WT1GOSCT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - BAT54WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WT1GOSTR-ND
Single Diodes BAT54WT1GOSTR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - BAT54WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54WT1GOSDKR-ND
Single Diodes BAT54WT1GOSDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
 - BAT54WT1G - Rochester Electronics
Newburyport, MA, United States
200 mA, 30 V, Schottky Diode

200 mA, 30 V, Schottky Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54WT1G - 011014-BAT54WT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54WT1G
011014-BAT54WT1G
Diodes, Rectifiers - Single - BAT54WT1G 011014-BAT54WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011014-BAT54WT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: BAT54W Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAT54W; NSVBAT54WT1G; BAT54W; 1PS70SB10,115; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011014-BAT54WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAT54W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAT54W; NSVBAT54WT1G; BAT54W; 1PS70SB10,115;
Introduction Date: October 21, 1997
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54WT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAT54WT1G
DIODE SCHOTTKY 30V 200MA SC70-3

DIODE SCHOTTKY 30V 200MA SC70-3

Supplier's Site
Single Diodes - BAT54WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54WT1G
Single Diodes BAT54WT1G
DIODE SCHOTTKY 30V 200MA SC70-3

DIODE SCHOTTKY 30V 200MA SC70-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54WT1G
Schottky Diodes & Rectifiers BAT54WT1G
Schottky Diodes & Rectifiers 30V 200mW Single

Schottky Diodes & Rectifiers 30V 200mW Single

Buy Now Datasheet
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Configuration Onsemi - 98H0499 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Configuration Onsemi
98H0499
Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Configuration Onsemi 98H0499
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOT-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 30V, Sot-323; Diode Configuration Onsemi - 82Y6120 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 30V, Sot-323; Diode Configuration Onsemi
82Y6120
Schottky Diode, 30V, Sot-323; Diode Configuration Onsemi 82Y6120
SCHOTTKY DIODE, 30V, SOT-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; RoHS Compliant: Yes

SCHOTTKY DIODE, 30V, SOT-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Rectifier, Ultrafast, 0.2A, 30V, Sot-323; Diode Configuration Onsemi - 29X5974 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Ultrafast, 0.2A, 30V, Sot-323; Diode Configuration Onsemi
29X5974
Rectifier, Ultrafast, 0.2A, 30V, Sot-323; Diode Configuration Onsemi 29X5974
RECTIFIER, ULTRAFAST, 0.2A, 30V, SOT-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

RECTIFIER, ULTRAFAST, 0.2A, 30V, SOT-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE SCHOTTKY 30V SOT323 PKG - 70100364 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE SCHOTTKY 30V SOT323 PKG
70100364
DIODE SCHOTTKY 30V SOT323 PKG 70100364
DIODE SCHOTTKY 30V SOT323 PKG

DIODE SCHOTTKY 30V SOT323 PKG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BAT54WT1G BAT54WT1GOSCT-ND BAT54WT1G 011014-BAT54WT1G BAT54WT1G BAT54WT1G BAT54WT1G 98H0499 82Y6120 29X5974 70100364
Product Name Schottky 200mA 30V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAT54WT1G Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 200Ma, 30V, Sot-323; Diode Configuration Onsemi Schottky Diode, 30V, Sot-323; Diode Configuration Onsemi Rectifier, Ultrafast, 0.2A, 30V, Sot-323; Diode Configuration Onsemi DIODE SCHOTTKY 30V SOT323 PKG
Package Tape and Reel SOT323; SC-70 (SOT-323) 3 LEAD SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data