Diotec Semiconductor Single Diodes BAV21

Description
DIODE STANDARD 200V 250MA DO35
Request a Quote Datasheet
Description
DIODE STANDARD 200V 250MA DO35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-BAV21TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAV21TB-ND
Single Diodes 4878-BAV21TB-ND
DIODE STANDARD 200V 250MA DO35

DIODE STANDARD 200V 250MA DO35

Buy Now Datasheet
Single Diodes - 4878-BAV21CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-BAV21CT-ND
Single Diodes 4878-BAV21CT-ND
DIODE GEN PURP 200V 0.25A DO35

DIODE GEN PURP 200V 0.25A DO35

Buy Now Datasheet
Single Diodes - BAV21 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAV21
Single Diodes BAV21
SMALL SIGNAL DIODE DO-35 200V 0.

SMALL SIGNAL DIODE DO-35 200V 0.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 4878-BAV21TB-ND BAV21
Product Name Single Diodes Single Diodes
Tj -50 to 200 C (-58 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219492 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Diode Type Zener
VF 1.2 volts
IR 10 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details