onsemi 70V 200mA SOT-23 Diode and Rectifier BAV70LT1G

Description
Small Signal Rectifier Diode 70V 200mA 6ns SOT-23 Product overview: BAV70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Rectifier Diode 70V 200mA 6ns SOT-23 Product overview: BAV70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 200mA SOT-23 Diode and Rectifier
286-BAV70LT1G
70V 200mA SOT-23 Diode and Rectifier 286-BAV70LT1G
Small Signal Rectifier Diode 70V 200mA 6ns SOT-23 Product overview: BAV70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LT1G can be used for catalog matching and distributor lookup.

Small Signal Rectifier Diode 70V 200mA 6ns SOT-23 Product overview: BAV70LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 5452670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
5452670
Switching Diodes 5452670
Small signal diode,BAV70LT1 0.2A,reel

Small signal diode,BAV70LT1 0.2A,reel

Supplier's Site
Diodes, Rectifiers - Arrays - BAV70LT1G - 011046-BAV70LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70LT1G
011046-BAV70LT1G
Diodes, Rectifiers - Arrays - BAV70LT1G 011046-BAV70LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011046-BAV70LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 2.5μA @ 70V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAV70L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): BAV70L; SBAV70LT3G; SBAV70LT1G; Introduction Date: April 24, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011046-BAV70LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAV70L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAV70L; SBAV70LT3G; SBAV70LT1G;
Introduction Date: April 24, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Diode Arrays - BAV70LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LT1GOSCT-ND
Diode Arrays BAV70LT1GOSCT-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV70LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LT1GOSDKR-ND
Diode Arrays BAV70LT1GOSDKR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAV70LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAV70LT1GOSTR-ND
Diode Arrays BAV70LT1GOSTR-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAV70LT1G - Rochester Electronics
Newburyport, MA, United States
100 V Dual Common Cathode Switching Diode

100 V Dual Common Cathode Switching Diode

Supplier's Site Datasheet
Diodes >> Switching Diode - BAV70LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV70LT1G
Diodes >> Switching Diode BAV70LT1G
100V 300mW Dual Common Cathode 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS

100V 300mW Dual Common Cathode 1.25V@150mA 6ns 200mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
DIODE, SWITCHING; 200 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; SOT-23 - 70099487 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SWITCHING; 200 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; SOT-23
70099487
DIODE, SWITCHING; 200 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; SOT-23 70099487
DIODE, SWITCHING; 200 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; SOT-23

DIODE, SWITCHING; 200 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; SOT-23

Supplier's Site
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi - 88H4555 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi
88H4555
Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi 88H4555
DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SWITCHING, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - BAV70LT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV70LT1G
Diode Arrays BAV70LT1G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAV70LT1G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diode Arrays Diode Arrays Diodes Diodes Diode Arrays Diodes Diode Arrays Rectifiers
Product Number 286-BAV70LT1G 5452670 011046-BAV70LT1G BAV70LT1GOSCT-ND BAV70LT1G BAV70LT1G 70099487 88H4555 BAV70LT1G BAV70LT1G
Product Name 70V 200mA SOT-23 Diode and Rectifier Switching Diodes Diodes, Rectifiers - Arrays - BAV70LT1G Diode Arrays Diodes >> Switching Diode DIODE, SWITCHING; 200 IF; 70 VDC (MIN.)@ 25C; 225 MW @ 25C; SOT-23 Diode, Switching, 70V, Sot-23; Diode Configuration Onsemi Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Applications Switching Switching Switching Rectifier Switching
Unlock Full Specs
to access all available technical data