Manufacturer: Vishay
Win Source Part Number: 1151700-BAV302-TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Diode Standard 150V 250mA (DC) Surface Mount MicroMELF
Diode Standard 150V 250mA (DC) Surface Mount MicroMELF
Diode Standard 150V 250mA (DC) Surface Mount MicroMELF
Diode Small Signal Switching 200V 0.25A 2-Pin MicroMELF T/R Product overview: BAV302-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV302-TR can be used for catalog matching and distributor lookup.
SWITCH DIODE, 200V 250mA, MICROMELF, FULL REEL; Diode Configuration:Single
DIODE GP 150V 250MA MICROMELF
DIODE GP 150V 250MA MICROMELF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 1151700-BAV302-TR | BAV302GITR-ND | 280-BAV302-TR | 32C8998 | BAV302-TR | BAV302-TR |
| Product Name | Diodes, Rectifiers - Single - BAV302-TR | Single Diodes | 200V 0.25A Diode and Rectifier | Switch Diode, 200V 250Ma, Micromelf, Full Reel; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | -65 C (-85 F) | ||||
| Package | Tape and Reel | MicroMELF; MELF | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2500 amps | |||||
| VF | 1 volts | 1 volts | 1 volts |